NXP Semiconductors France SAS Pressure Sensors, Transducers - MPX5050GP MPX5050GP

Description
Manufacturer: NXP Win Source Part Number: 928011-MPX5050GP Series: MPX5050 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module Package: 6-SIP Module Package: Tray Family Name: MPX5050 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 928011-MPX5050GP Series: MPX5050 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module Package: 6-SIP Module Package: Tray Family Name: MPX5050 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX5050GP - 928011-MPX5050GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX5050GP
928011-MPX5050GP
Pressure Sensors, Transducers - MPX5050GP 928011-MPX5050GP
Manufacturer: NXP Win Source Part Number: 928011-MPX5050GP Series: MPX5050 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module Package: 6-SIP Module Package: Tray Family Name: MPX5050 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 928011-MPX5050GP
Series: MPX5050
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module
Package: 6-SIP Module
Package: Tray
Family Name: MPX5050
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX5050GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX5050GP
Sensors, Transducers - Pressure Sensors, Transducers MPX5050GP
SENSOR 7.25PSIG 0.19 4.7V

SENSOR 7.25PSIG 0.19 4.7V

Supplier's Site
Ic, Sensor, Gauge Press 7.25 Psi; Pressure Type Nxp - 58M9341 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sensor, Gauge Press 7.25 Psi; Pressure Type Nxp
58M9341
Ic, Sensor, Gauge Press 7.25 Psi; Pressure Type Nxp 58M9341
IC, SENSOR, GAUGE PRESS 7.25 PSI; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes

IC, SENSOR, GAUGE PRESS 7.25 PSI; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 928011-MPX5050GP MPX5050GP 58M9341
Product Name Pressure Sensors, Transducers - MPX5050GP Sensors, Transducers - Pressure Sensors, Transducers Ic, Sensor, Gauge Press 7.25 Psi; Pressure Type Nxp
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Pressure Sensor Chip - BLV Series - Pressure Sensor Chip - BLV Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting B1NS
View Details