NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX5010GS

Description
SENSOR 1.45PSIG 0.19 4.7V
Datasheet
Description
SENSOR 1.45PSIG 0.19 4.7V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MPX5010GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX5010GS
Sensors, Transducers - Pressure Sensors, Transducers MPX5010GS
SENSOR 1.45PSIG 0.19 4.7V

SENSOR 1.45PSIG 0.19 4.7V

Supplier's Site
Pressure Sensor, 0 To 10Kpa, Sip-6; Pressure Type Nxp - 07F9911 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10Kpa, Sip-6; Pressure Type Nxp
07F9911
Pressure Sensor, 0 To 10Kpa, Sip-6; Pressure Type Nxp 07F9911
PRESSURE SENSOR, 0 TO 10KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MPX5010GS 07F9911
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 10Kpa, Sip-6; Pressure Type Nxp
Input Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
Line sensors, For spectrophotometry - S3901-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details