Manufacturer: NXP
Win Source Part Number: 024326-MPX5010DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±5%
Family Name: MPX5010DP
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 5.8 PSI (40 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: July 26, 1994
ECCN: EAR99
Country of Origin: Republic of Korea, United States of America
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Integrated Circuits (ICs) - Sensors - Pressure Sensors
PRESSURE SENSOR, 10KPA, -40 TO 125DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
IC, PRESSURE SENSOR; Pressure Type:Differential; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of Pins:6Pins; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 024326-MPX5010DP | MPX5010DP | 07F9909 |
| Product Name | Pressure Sensors, Transducers - MPX5010DP | Integrated Circuits (ICs) - Sensors - Pressure Sensors | Pressure Sensor, 10Kpa, -40 To 125Deg C; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 1.45 psi (1.02 m H2O) |