Manufacturer: NXP
Win Source Part Number: 928010-MPX4250GP
Series: MPX4250
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 36.26PSI (250kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.9 V 6-SIP Module
Package: 6-SIP Module
Package: Tray
Part Status: Obsolete
Family Name: MPX42
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
SENSOR 36.26PSIG 0.19 4.9V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 928010-MPX4250GP | MPX4250GP |
| Product Name | Pressure Sensors, Transducers - MPX4250GP | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |