Manufacturer: NXP
Win Source Part Number: 085481-MPX4250DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.9 V
Accuracy: ±1.4%
Pressure Type: Differential
Operating Pressure: 36.26 PSI (250 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 145.04 PSI (1000 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.85 V to 5.35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
IC, PRESSURE SENSOR; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; No. of Pins:6Pins; RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 085481-MPX4250DP | 94M8431 |
| Product Name | Pressure Sensors, Transducers - MPX4250DP | Ic, Pressure Sensor; Pressure Type Nxp |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Pressure Range | 36.26 psi (25.52 m H2O) |