NXP Semiconductors Pressure Sensor, 0-250Kpa, Sip-6; Pressure Type Nxp MPX4250D

Description
PRESSURE SENSOR, 0-250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0-250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-250Kpa, Sip-6; Pressure Type Nxp - 61AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-250Kpa, Sip-6; Pressure Type Nxp
61AC0755
Pressure Sensor, 0-250Kpa, Sip-6; Pressure Type Nxp 61AC0755
PRESSURE SENSOR, 0-250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 0-250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61AC0755
Product Name Pressure Sensor, 0-250Kpa, Sip-6; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details