Manufacturer: NXP
Win Source Part Number: 134695-MPX4250AP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.9 V
Accuracy: ±1.5%
Family Name: MPX4250A
Pressure Type: Absolute
Operating Pressure: 2.9 PSI to 29.01 PSI (20 kPa to 200 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 145.04 PSI (1000 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.85 V to 5.35 V
Introduction Date: January 24, 1994
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
SENSOR 36.26PSIA 0.19 4.9V
PRESSURE SENSOR, 250KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:20mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes
Pressure Sensor, Absolute, 20 mV/kPa, 20 kPa, 250 kPa, 4.85 V, 5.35 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 134695-MPX4250AP | MPX4250AP | 07F9899 | 58M9340 |
| Product Name | Pressure Sensors, Transducers - MPX4250AP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 250Kpa, -40 To 125Deg C; Pressure Type Nxp | Pressure Sensor, Absolute, 20 Mv/kpa, 20 Kpa, 250 Kpa, 4.85 V, 5.35 V Rohs Compliant Nxp |
| Compensated | Compensated | |||
| Pressure Type | Absolute; Absolute | |||
| Pressure Range | 2.9 to 29.01 psi (2.04 to 20.42 m H2O) |