NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX4250A

Description
SENSOR 29.01PSIA 4.9V
Datasheet
Description
SENSOR 29.01PSIA 4.9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MPX4250A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX4250A
Sensors, Transducers - Pressure Sensors, Transducers MPX4250A
SENSOR 29.01PSIA 4.9V

SENSOR 29.01PSIA 4.9V

Supplier's Site
Pressure Sensor, 20 To 250Kpa, Sip-6; Pressure Type Nxp - 07F9898 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 20 To 250Kpa, Sip-6; Pressure Type Nxp
07F9898
Pressure Sensor, 20 To 250Kpa, Sip-6; Pressure Type Nxp 07F9898
PRESSURE SENSOR, 20 TO 250KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:20mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 20 TO 250KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:20mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MPX4250A 07F9898
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 20 To 250Kpa, Sip-6; Pressure Type Nxp
Input Voltage 4.85 to 5.35 volts 4.85 to 5.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4999I3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 5.5 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details