Manufacturer: NXP
Win Source Part Number: 208783-MPX4115AP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.8 V
Family Name: MPX4115A
Pressure Type: Absolute
Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.85 V to 5.35 V
Alternative Parts (Cross-Reference): MPX4115AS;
Introduction Date: December 01, 1993
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
SENSOR 16.68PSIA 0.19 4.8V
Pressure Sensor, Absolute, 45.9 mV/kPa, 15 kPa, 115 kPa, 4.85 V, 5.35 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 208783-MPX4115AP | MPX4115AP | 58M9338 |
| Product Name | Pressure Sensors, Transducers - MPX4115AP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, 45.9 Mv/kpa, 15 Kpa, 115 Kpa, 4.85 V, 5.35 V Rohs Compliant Nxp |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Pressure Range | 2.18 to 16.68 psi (1.53 to 11.74 m H2O) |