Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989055-MPX4100AS
Termination: PCB
Mounting: SMD (SMT)
Operating Supply Voltage: 5.1 V
Weight: 3.005503 g
Number of Pins: 6
Pressure Type: Absolute
Output Voltage: 5.032 V
Categories: Pressure Sensors,Transducers
Case / Package: SIP
Alternative Parts (Cross-Reference): MPX5500DP;
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
REACH SVHC: No SVHC
Max Supply Voltage: 5.35 V
Min Supply Voltage: 4.85 V
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 989055-MPX4100AS |
| Product Name | Pressure Sensors, Transducers - MPX4100AS |
| Pressure Type | Absolute; Absolute |