NXP Semiconductors Pressure Sensors, Transducers - MPX4100AP MPX4100AP

Description
Manufacturer: NXP Win Source Part Number: 928009-MPX4100AP Series: MPX4100A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute Male - 0.19" (4.93mm) Tube 0.3 V ~ 4.9 V 6-SIP Module Package: 6-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX41 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 928009-MPX4100AP Series: MPX4100A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute Male - 0.19" (4.93mm) Tube 0.3 V ~ 4.9 V 6-SIP Module Package: 6-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX41 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX4100AP - 928009-MPX4100AP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX4100AP
928009-MPX4100AP
Pressure Sensors, Transducers - MPX4100AP 928009-MPX4100AP
Manufacturer: NXP Win Source Part Number: 928009-MPX4100AP Series: MPX4100A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute Male - 0.19" (4.93mm) Tube 0.3 V ~ 4.9 V 6-SIP Module Package: 6-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX41 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 928009-MPX4100AP
Series: MPX4100A
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute Male - 0.19" (4.93mm) Tube 0.3 V ~ 4.9 V 6-SIP Module
Package: 6-SIP Module
Package: Tray
Part Status: Obsolete
Family Name: MPX41
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX4100AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX4100AP
Sensors, Transducers - Pressure Sensors, Transducers MPX4100AP
SENSOR 15.23PSIA 0.19 4.9V

SENSOR 15.23PSIA 0.19 4.9V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 928009-MPX4100AP MPX4100AP
Product Name Pressure Sensors, Transducers - MPX4100AP Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Pressure Sensor Chip - ADCX Series - Pressure Sensor Chip - ADCX Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting A
View Details