Manufacturer: NXP USA Inc.
Win Source Part Number: 810424-MPX2202GP
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Vented Gauge
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02PSI (400kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
SENSOR 29.01PSIG 0.19 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 810424-MPX2202GP | MPX2202GP |
| Product Name | Pressure Sensors, Transducers - MPX2202GP | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |