PRESSURE SENSOR, 0 TO 200KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 75C3936 |
| Product Name | Pressure Sensor, 0 To 200Kpa, Sip-4; Pressure Type Nxp |
| Device Category | Sensor |