Win Source Part Number: 1014141-MPX2202DP
Category: Sensors, Transducers>Pressure
Series: MPX2202
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 100
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Differential
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 10V ~ 16V
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: NXP USA Inc.
Other Names: 935322775117
Base Product Number: MPX2202
SENSOR 29.01PSID 0.19 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1014141-MPX2202DP | MPX2202DP |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 4-SIP Module |