NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX2202AP

Description
Win Source Part Number: 1382950-MPX2202AP Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX2202 Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 pcs Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 29.01PSI (200kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 10V ~ 16V Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.59.0080 Mfr: NXP Base Product Number: MPX22 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1382950-MPX2202AP Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX2202 Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 pcs Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 29.01PSI (200kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 10V ~ 16V Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.59.0080 Mfr: NXP Base Product Number: MPX22 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1382950-MPX2202AP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1382950-MPX2202AP
Sensors, Transducers - Pressure Sensors, Transducers 1382950-MPX2202AP
Win Source Part Number: 1382950-MPX2202AP Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX2202 Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 pcs Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 29.01PSI (200kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 10V ~ 16V Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.59.0080 Mfr: NXP Base Product Number: MPX22 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382950-MPX2202AP
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: MPX2202
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 100 pcs
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 10V ~ 16V
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.59.0080
Mfr: NXP
Base Product Number: MPX22
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX2202AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2202AP
Sensors, Transducers - Pressure Sensors, Transducers MPX2202AP
SENSOR 29.01PSIA 0.19 .04V

SENSOR 29.01PSIA 0.19 .04V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1382950-MPX2202AP MPX2202AP
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting 4-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - MDCX Series - Pressure Sensor Chip - MDCX Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Gauge
View Details
Uncompensated Polycarbonate Port Pressure Sensor - RPD Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Gauge
Package / Mounting Surface Mount (SMD)
View Details