NXP Semiconductors France SAS Pressure Sensors, Transducers - MPX2200GP MPX2200GP

Description
Manufacturer: NXP Win Source Part Number: 843941-MPX2200GP Series: MPX2200 Features: Pressure Sensor Package: Tray Family Name: MPX2200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.50.0080
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 843941-MPX2200GP Series: MPX2200 Features: Pressure Sensor Package: Tray Family Name: MPX2200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.50.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX2200GP - 843941-MPX2200GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX2200GP
843941-MPX2200GP
Pressure Sensors, Transducers - MPX2200GP 843941-MPX2200GP
Manufacturer: NXP Win Source Part Number: 843941-MPX2200GP Series: MPX2200 Features: Pressure Sensor Package: Tray Family Name: MPX2200 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.50.0080

Manufacturer: NXP
Win Source Part Number: 843941-MPX2200GP
Series: MPX2200
Features: Pressure Sensor
Package: Tray
Family Name: MPX2200
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.50.0080

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX2200GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2200GP
Sensors, Transducers - Pressure Sensors, Transducers MPX2200GP
SENSOR 29.01PSIG 0.19 .04V

SENSOR 29.01PSIG 0.19 .04V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 843941-MPX2200GP MPX2200GP
Product Name Pressure Sensors, Transducers - MPX2200GP Sensors, Transducers - Pressure Sensors, Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensors, Transducers - BM1386GLV-ZTR - 864386-BM1386GLV-ZTR - Win Source Electronics
Specs
Package / Mounting CLGA10V020A
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Pressure Sensor Chip - ADCA Series - Pressure Sensor Chip - ADCA Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Gauge
View Details
MEMS Sensing Elements Low Pressure Sensor - J Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details