Manufacturer: NXP
Win Source Part Number: 085878-MPX2200DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: 29.01 PSI (200 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 116.03 PSI (800 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 10 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Robotics, Sensing & Instrumentation, Medical, Test & Measurement
SENSOR 29.01PSID 0.19 .04V
Pressure Sensor, Differential, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085878-MPX2200DP | MPX2200DP | 29X1647 |
| Product Name | Pressure Sensors, Transducers - MPX2200DP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Differential, 0.2 Mv/kpa, 0 Kpa, 200 Kpa, 10 V, 16 V Rohs Compliant Nxp |
| Applications | Medical | ||
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential |