Manufacturer: NXP
Win Source Part Number: 789373-MPX2200AP
Series: MPX2200
Termination Style: PCB
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 4-SIP Module
Output Type: Wheatstone Bridge
Operating Supply Voltage: 10 V ~ 16 V
Output: 0 mV ~ 40 mV (10V)
Accuracy: ±1%
Family Name: MPX2200A
Pressure Type: Absolute
Operating Pressure: 29.01 PSI (200 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 116.03 PSI (800 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MPX2202AP;
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Medical, Test & Measurement, Motor Drive & Control, Robotics, Metering
SENSOR 29.01PSIA 0.19 .04V
Pressure Sensor, Absolute, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 789373-MPX2200AP | MPX2200AP | 58M9335 |
| Product Name | Pressure Sensors, Transducers - MPX2200AP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, 0.2 Mv/kpa, 0 Kpa, 200 Kpa, 10 V, 16 V Rohs Compliant Nxp |
| Applications | Medical; Industrial | ||
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Pressure Range | 29.01 psi (20.42 m H2O) |