Manufacturer: NXP USA Inc.
Win Source Part Number: 808646-MPX2200A
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Accuracy: ±1%
Pressure Type: Absolute
Operating Pressure: 29.01PSI (200kPa)
Port Style: No Port
Maximum Pressure: 116.03PSI (800kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
SENSOR 29.01PSIA .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 808646-MPX2200A | MPX2200A |
| Product Name | Pressure Sensors, Transducers - MPX2200A | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |