Win Source Part Number: 1031763-MPX2102GVP
Category: Sensors, Transducers>Pressure
Series: MPX2102
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 100
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Accuracy: -0.6% ~ 0.4%
Pressure Type: Vented Gauge
Operating Pressure: 14.5PSI (100kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 10V ~ 16V
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MPX2102DP; MPX2100AP; MPX2102ASX;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.59.0080
Mfr: NXP USA Inc.
Base Product Number: MPX21
Product Status: Obsolete
SENSOR 14.5PSIG 0.19 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1031763-MPX2102GVP | MPX2102GVP |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 4-SIP Module |