NXP Semiconductors Sensors, Transducers Pressure Sensors, Transducers MPX2102DP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPX2102 Package: Tray Product Status: Obsolete Applications: Board Mount Pressure Type: Differential Operating Pressure: 14.5PSI (100kPa) Output Type: Wheatstone Bridge
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPX2102 Package: Tray Product Status: Obsolete Applications: Board Mount Pressure Type: Differential Operating Pressure: 14.5PSI (100kPa) Output Type: Wheatstone Bridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Pressure Sensors, Transducers - MPX2102DP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Pressure Sensors, Transducers
MPX2102DP
Sensors, Transducers Pressure Sensors, Transducers MPX2102DP
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Sensors, Transducers Pressure Sensors, Transducers Series: MPX2102 Package: Tray Product Status: Obsolete Applications: Board Mount Pressure Type: Differential Operating Pressure: 14.5PSI (100kPa) Output Type: Wheatstone Bridge

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Sensors, Transducers Pressure Sensors, Transducers
Series: MPX2102
Package: Tray
Product Status: Obsolete
Applications: Board Mount
Pressure Type: Differential
Operating Pressure: 14.5PSI (100kPa)
Output Type: Wheatstone Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensors
Product Number MPX2102DP
Product Name Sensors, Transducers Pressure Sensors, Transducers
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details