Manufacturer: NXP USA Inc.
Category: Sensors, Transducers -Pressure Sensors, Transducers
Series: MPX2102
Package: Tray
Package / Case: 4-SIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 125°C
Base Product Number: MPX2102
Features: Temperature Compensated
Port Style: Barbed
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
SENSOR 14.5PSIA 0.19 .04V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 75C3927 | MPX2102ASX | |
| Product Name | Sensors, Transducers -Pressure Sensors, Transducers | Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |