Manufacturer: NXP
Win Source Part Number: 789372-MPX2102AP
Series: MPX2102
Termination Style: PCB
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 4-SIP Module
Output Type: Wheatstone Bridge
Operating Supply Voltage: 10 V ~ 16 V
Output: 0 mV ~ 40 mV (10V)
Accuracy: ±1%
Family Name: MPX2102A
Pressure Type: Absolute
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MPX2102ASX;
Introduction Date: February 13, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
SENSOR 14.5PSIA 0.19 .04V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 789372-MPX2102AP | 31C0665 | MPX2102AP |
| Product Name | Pressure Sensors, Transducers - MPX2102AP | Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |