Manufacturer: NXP
Win Source Part Number: 024325-MPX2100DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Differential
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 10 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SENSOR 14.5PSID 0.19 .04V
Pressure Sensor, Differential, 0.4 mV/kPa, 0 kPa, 100 kPa, 10 V, 16 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 024325-MPX2100DP | MPX2100DP | 58M9334 |
| Product Name | Pressure Sensors, Transducers - MPX2100DP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Differential, 0.4 Mv/kpa, 0 Kpa, 100 Kpa, 10 V, 16 V Rohs Compliant Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |