Manufacturer: NXP USA Inc.
Win Source Part Number: 811817-MPX2100D
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Differential
Operating Pressure: 14.5PSI (100kPa)
Port Style: No Port
Maximum Pressure: 58.02PSI (400kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
SENSOR 14.5PSID .04V
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 811817-MPX2100D | MPX2100D | 07F9852 |
| Product Name | Pressure Sensors, Transducers - MPX2100D | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |