NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX2100ASX

Description
SENSOR 14.5PSIA 0.19 .04V
Datasheet
Description
SENSOR 14.5PSIA 0.19 .04V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MPX2100ASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2100ASX
Sensors, Transducers - Pressure Sensors, Transducers MPX2100ASX
SENSOR 14.5PSIA 0.19 .04V

SENSOR 14.5PSIA 0.19 .04V

Supplier's Site
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp - 07F9851 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp
07F9851
Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp 07F9851
PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MPX2100ASX 07F9851
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp
Input Voltage 10 to 16 volts 10 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers