Manufacturer: NXP
Win Source Part Number: 024324-MPX2100AP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 10 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SENSOR 14.5PSIA 0.19 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 024324-MPX2100AP | MPX2100AP |
| Product Name | Pressure Sensors, Transducers - MPX2100AP | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |