NXP Semiconductors Pressure Sensors, Transducers - MPX2100A MPX2100A

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810039-MPX2100A Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-SIP Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 MSL Level: Not Applicable Supply Voltage (V): 10V ~ 16V
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810039-MPX2100A Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-SIP Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 MSL Level: Not Applicable Supply Voltage (V): 10V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX2100A - 810039-MPX2100A - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX2100A
810039-MPX2100A
Pressure Sensors, Transducers - MPX2100A 810039-MPX2100A
Manufacturer: NXP USA Inc. Win Source Part Number: 810039-MPX2100A Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Output Type: Wheatstone Bridge Output: 0 mV ~ 40 mV (10V) Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-SIP Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 MSL Level: Not Applicable Supply Voltage (V): 10V ~ 16V

Manufacturer: NXP USA Inc.
Win Source Part Number: 810039-MPX2100A
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5PSI (100kPa)
Port Style: No Port
Maximum Pressure: 58.02PSI (400kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V

Buy Now
Sensors, Transducers - Pressure Sensors, Transducers - MPX2100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2100A
Sensors, Transducers - Pressure Sensors, Transducers MPX2100A
SENSOR 14.5PSIA .04V

SENSOR 14.5PSIA .04V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 810039-MPX2100A MPX2100A
Product Name Pressure Sensors, Transducers - MPX2100A Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting D4
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Passively Compensated Medical Pressure Sensor - AP Series - Merit Sensor Systems
Specs
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
View Details