Manufacturer: NXP USA Inc.
Win Source Part Number: 1336597-MPX2053GP
Category: Sensors, Transducers>Pressure
Packaging: Tray
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 100
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Vented Gauge
Operating Pressure: 7.25PSI (50kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 29.01PSI (200kPa)
Voltage - Supply: 10V ~ 16V
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.59.0080
Base Product Number: MPX20
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
SENSOR 7.25PSIG 0.19 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336597-MPX2053GP | MPX2053GP |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 4-SIP Module | |
| Packing Method | Tray |