Manufacturer: NXP USA Inc.
Win Source Part Number: 814217-MPX2050D
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Differential
Operating Pressure: 7.25PSI (50kPa)
Port Style: No Port
Maximum Pressure: 29.01PSI (200kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
PRESSURE SENSOR, 0 TO 50KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:0.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 814217-MPX2050D | 07F9828 | MPX2050D |
| Product Name | Pressure Sensors, Transducers - MPX2050D | Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 7.25 psi (5.1 m H2O) |