NXP Semiconductors Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp MPX2010GS

Description
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp - 07F9818 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp
07F9818
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp 07F9818
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX2010GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX2010GS
Sensors, Transducers - Pressure Sensors, Transducers MPX2010GS
SENSOR 1.45PSIG 0.19 .025V

SENSOR 1.45PSIG 0.19 .025V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 07F9818 MPX2010GS
Product Name Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356794-A1260LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details