Manufacturer: NXP
Win Source Part Number: 085877-MPX2010DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 25 mV (10V)
Accuracy: ±1%
Family Name: MPX2010D
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 10 V to 16 V
Introduction Date: January 01, 1992
ECCN: EAR99
Country of Origin: Republic of Korea, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085877-MPX2010DP | 07F9816 | MPX2010DP |
| Product Name | Pressure Sensors, Transducers - MPX2010DP | Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 1.45 psi (1.02 m H2O) |