NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX2010D

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336629-MPX2010D Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tray Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 125 Output Type: Wheatstone Bridge Output: 0 mV ~ 25 mV (10V) Accuracy: ±1% Pressure Type: Differential Operating Pressure: 1.45PSI (10kPa) Port Style: No Port Maximum Pressure: 10.88PSI (75kPa) Voltage - Supply: 10V ~ 16V Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935319217117 Base Product Number: MPX2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336629-MPX2010D Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tray Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 125 Output Type: Wheatstone Bridge Output: 0 mV ~ 25 mV (10V) Accuracy: ±1% Pressure Type: Differential Operating Pressure: 1.45PSI (10kPa) Port Style: No Port Maximum Pressure: 10.88PSI (75kPa) Voltage - Supply: 10V ~ 16V Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935319217117 Base Product Number: MPX2010 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1336629-MPX2010D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1336629-MPX2010D
Sensors, Transducers - Pressure Sensors, Transducers 1336629-MPX2010D
Manufacturer: NXP USA Inc. Win Source Part Number: 1336629-MPX2010D Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tray Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 125 Output Type: Wheatstone Bridge Output: 0 mV ~ 25 mV (10V) Accuracy: ±1% Pressure Type: Differential Operating Pressure: 1.45PSI (10kPa) Port Style: No Port Maximum Pressure: 10.88PSI (75kPa) Voltage - Supply: 10V ~ 16V Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935319217117 Base Product Number: MPX2010 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1336629-MPX2010D
Category: Sensors, Transducers>Pressure Sensors, Transducers
Packaging: Tray
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 125
Output Type: Wheatstone Bridge
Output: 0 mV ~ 25 mV (10V)
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 1.45PSI (10kPa)
Port Style: No Port
Maximum Pressure: 10.88PSI (75kPa)
Voltage - Supply: 10V ~ 16V
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935319217117
Base Product Number: MPX2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Sensors - Pressure Sensors - MPX2010D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Pressure Sensors
MPX2010D
Integrated Circuits (ICs) - Sensors - Pressure Sensors MPX2010D
Integrated Circuits (ICs) - Sensors - Pressure Sensors

Integrated Circuits (ICs) - Sensors - Pressure Sensors

Supplier's Site
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp - 07F9815 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp
07F9815
Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp 07F9815
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 1336629-MPX2010D MPX2010D 07F9815
Product Name Sensors, Transducers - Pressure Sensors, Transducers Integrated Circuits (ICs) - Sensors - Pressure Sensors Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp
Compensated Compensated
Pressure Type Differential; Differential
Package / Mounting 4-SIP Module
Packing Method Tray
Unlock Full Specs
to access all available technical data