NXP Semiconductors France SAS Pressure Sensors, Transducers - MPX12GP MPX12GP

Description
Manufacturer: NXP Win Source Part Number: 928006-MPX12GP Series: MPX12 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 55 mV (3V) 4-SIP Module Package: 4-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX12 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 928006-MPX12GP Series: MPX12 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 55 mV (3V) 4-SIP Module Package: 4-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX12 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX12GP - 928006-MPX12GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX12GP
928006-MPX12GP
Pressure Sensors, Transducers - MPX12GP 928006-MPX12GP
Manufacturer: NXP Win Source Part Number: 928006-MPX12GP Series: MPX12 Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 55 mV (3V) 4-SIP Module Package: 4-SIP Module Package: Tray Part Status: Obsolete Family Name: MPX12 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 928006-MPX12GP
Series: MPX12
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 55 mV (3V) 4-SIP Module
Package: 4-SIP Module
Package: Tray
Part Status: Obsolete
Family Name: MPX12
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX12GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX12GP
Sensors, Transducers - Pressure Sensors, Transducers MPX12GP
SENSOR 1.45PSIG 0.19 .055V

SENSOR 1.45PSIG 0.19 .055V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 928006-MPX12GP MPX12GP
Product Name Pressure Sensors, Transducers - MPX12GP Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
MEMS Sensing Elements Low Cost Pressure Sensor - D Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - ELVH Series - Pressure Sensor Chip - ELVH Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Compensated Compensated
Pressure Type Gauge
View Details