Manufacturer: NXP
Win Source Part Number: 120346-MPX12D
Termination Style: PCB
Output Type: Wheatstone Bridge
Output: 0 mV to 55 mV (3V)
Accuracy: ±5%
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Style: No Port
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 6 V
PRESSURE SENSORS IC; Pressure Type:Differential; Sensitivity, V/P:5.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10psi; Supply Voltage Min:-; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
SENSOR 1.45PSID .055V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 120346-MPX12D | 07F9792 | MPX12D |
| Product Name | Pressure Sensors, Transducers - MPX12D | Pressure Sensors Ic; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Differential; Differential |