Manufacturer: NXP
Win Source Part Number: 846933-MPX10GP
Series: MPX10
Features: Pressure Sensor
Package: Tray
Family Name: MPX10
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935319138117, Q20757532
SENSOR 1.45PSIG 0.19 .035V
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:3.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes
IC, SENSOR, GAUGE PRESS 1.45PSI; Pressure Type:Gauge; Sensitivity, V/P:3.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of Pins:4Pins; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 846933-MPX10GP | MPX10GP | 48F6765 |
| Product Name | Pressure Sensors, Transducers - MPX10GP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp |
| Input Voltage | 3 to 6 volts | 3 to 6 volts |