Manufacturer: NXP
Win Source Part Number: 085975-MPX10DP
Termination Style: PCB
Output Type: Wheatstone Bridge
Output: 0 mV to 35 mV (3V)
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SENSOR 1.45PSID 0.19 .035V
PRESSURE SENSOR, 10KPA, -40 TO 125DEG C; Pressure Type:Differential; Sensitivity, V/P:3.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:1V; Supply Voltage Max:6V; Sensor Case Style:SIP RoHS Compliant: Yes
SENSOR, DIFF PRESS 1.45 PSI, 344C-4; Pressure Type:Differential; Sensitivity, V/P:3.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085975-MPX10DP | MPX10DP | 07F9772 | 58M9330 |
| Product Name | Pressure Sensors, Transducers - MPX10DP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 10Kpa, -40 To 125Deg C; Pressure Type Nxp | Sensor, Diff Press 1.45 Psi, 344C-4; Pressure Type Nxp |
| Pressure Type | Differential; Differential |