Manufacturer: NXP USA Inc.
Win Source Part Number: 810969-MPX10D
Termination Style: PC Pin
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 35 mV (3V)
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 1.45PSI (10kPa)
Port Style: No Port
Maximum Pressure: 10.88PSI (75kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 3V ~ 6V
SENSOR 1.45PSID .035V
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:3.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Case Style:SIP; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 810969-MPX10D | MPX10D | 07F9771 |
| Product Name | Pressure Sensors, Transducers - MPX10D | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp |
| Pressure Type | Differential; Differential |