Win Source Part Number: 983016-MPVZ5150GC7U
Category: Sensors, Transducers>Pressure
Series: MPVZ5150
Termination Style: PC Pin
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 1
Output Type: Analog Voltage
Output: 0.2 V ~ 4.7 V
Pressure Type: Vented Gauge
Operating Pressure: 21.76PSI (150kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-DIP (0.550", 13.97mm), Top Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Freescale Semiconductor
Other Names: FREFREMPVZ5150GC7U,2
Base Product Number: MPVZ5
SENSOR 21.76PSIG 0.13 4.7V 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 983016-MPVZ5150GC7U | MPVZ5150GC7U |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 8-DIP (0.550", 13.97mm), Top Port |