ARM7® - Microcontroller IC 32-Bit Single-Core 70MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 789367-MPT612FBD48,1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 70MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 1.65 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MPT612
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MPT612FBD48;
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: MPT612FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPT612FBD48,151 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
ARM7® - Microcontroller IC 32-Bit Single-Core 70MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-5217-ND | 789367-MPT612FBD48,151 | 685-MPT612FBD48,151 | MPT612FBD48,151 | MPT612FBD48,151 | MPT612FBD48,151 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MPT612FBD48,151 | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 70 MHz | 70 MHz | 70 MHz | 70 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |