Manufacturer: NXP
Win Source Part Number: 024317-MPR121QR2
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 12
Proximity Detection: Yes
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2 V to 3.6 V
Operating Supply Current: 393μA
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Security, Lighting
IC CTLR TOUCH SENSOR 20-QFN
CAPACITIVE TOUCH SENSOR CONTROLLER, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
CAPACITIVE TOUCH SENSOR CONTROLLER, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
QFN-20(3x3) Touch Sensors ROHS
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Touch Screen Sensors | Touch Screen Sensors | Touch Screen Sensors | Touch Screen Sensors |
| Product Number | 024317-MPR121QR2 | MPR121QR2 | 28X3711 | MPR121QR2 |
| Product Name | Capacitive Touch Sensors, Proximity Sensor ICs - MPR121QR2 | Interface - Sensor, Capacitive Touch | Capacitive Touch Sensor Controller, Qfn-20; Ic Interface Type Nxp | Sensors >> Touch Sensors |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |