NXP Semiconductors Capacitive Touch Sensors, Proximity Sensor ICs - MPR084Q MPR084Q

Description
Manufacturer: NXP Win Source Part Number: 789352-MPR084Q Packaging: Tray Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-QFN-EP (5x5) Alternative Parts (Cross-Reference): MPR084QR2 ; Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789352-MPR084Q Packaging: Tray Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-QFN-EP (5x5) Alternative Parts (Cross-Reference): MPR084QR2 ; Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MPR084Q
789352-MPR084Q
Capacitive Touch Sensors, Proximity Sensor ICs - MPR084Q 789352-MPR084Q
Manufacturer: NXP Win Source Part Number: 789352-MPR084Q Packaging: Tray Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-QFN-EP (5x5) Alternative Parts (Cross-Reference): MPR084QR2 ; Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789352-MPR084Q
Packaging: Tray
Type: Buttons, Slider, Wheel
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Number of Inputs: 8
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C
Part Status: Obsolete(EOL)
Family Name: MPR084
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 1.62mA
Manufacturer Package: 16-QFN-EP (5x5)
Alternative Parts (Cross-Reference): MPR084QR2 ;
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
MPR084Q
Interface - Sensor, Capacitive Touch MPR084Q
IC CTLR TOUCH SENSOR PROX 16-QFN

IC CTLR TOUCH SENSOR PROX 16-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 789352-MPR084Q MPR084Q
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MPR084Q Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3195-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details