NXP Semiconductors Capacitive Touch Sensors, Proximity Sensor ICs - MPR084EJ MPR084EJ

Description
Manufacturer: NXP Win Source Part Number: 789351-MPR084EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR084EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789351-MPR084EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR084EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MPR084EJ
789351-MPR084EJ
Capacitive Touch Sensors, Proximity Sensor ICs - MPR084EJ 789351-MPR084EJ
Manufacturer: NXP Win Source Part Number: 789351-MPR084EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR084 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR084EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789351-MPR084EJ
Packaging: Tube
Type: Buttons, Slider, Wheel
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Inputs: 8
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C
Part Status: Obsolete(EOL)
Family Name: MPR084
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 1.62mA
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MPR084EJR2;
Introduction Date: August 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - MPR084EJ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
MPR084EJ
Interface - Sensor, Capacitive Touch MPR084EJ
IC CTLR TOUCH SENSR PROX 16TSSOP

IC CTLR TOUCH SENSR PROX 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 789351-MPR084EJ MPR084EJ
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MPR084EJ Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details