NXP Semiconductors Capacitive Touch Sensors, Proximity Sensor ICs - MPR083EJ MPR083EJ

Description
Manufacturer: NXP Win Source Part Number: 789350-MPR083EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR083 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR083EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789350-MPR083EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR083 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR083EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MPR083EJ
789350-MPR083EJ
Capacitive Touch Sensors, Proximity Sensor ICs - MPR083EJ 789350-MPR083EJ
Manufacturer: NXP Win Source Part Number: 789350-MPR083EJ Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Inputs: 8 Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C Part Status: Obsolete(EOL) Family Name: MPR083 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 1.62mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MPR083EJR2; Introduction Date: August 01, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789350-MPR083EJ
Packaging: Tube
Type: Buttons, Slider, Wheel
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Inputs: 8
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C
Part Status: Obsolete(EOL)
Family Name: MPR083
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 1.62mA
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MPR083EJR2;
Introduction Date: August 01, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 789350-MPR083EJ
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MPR083EJ
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7463BTT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details