NXP Semiconductors Pressure Sensor, Absolute, 20 Kpa, 110 Kpa, 1.95 V, 3.6 V Rohs Compliant Nxp MPL3115A2

Description
Pressure Sensor, Absolute, 20 kPa, 110 kPa, 1.95 V, 3.6 V RoHS Compliant: Yes
Datasheet
Description
Pressure Sensor, Absolute, 20 kPa, 110 kPa, 1.95 V, 3.6 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Absolute, 20 Kpa, 110 Kpa, 1.95 V, 3.6 V Rohs Compliant Nxp - 61T7697 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 20 Kpa, 110 Kpa, 1.95 V, 3.6 V Rohs Compliant Nxp
61T7697
Pressure Sensor, Absolute, 20 Kpa, 110 Kpa, 1.95 V, 3.6 V Rohs Compliant Nxp 61T7697
Pressure Sensor, Absolute, 20 kPa, 110 kPa, 1.95 V, 3.6 V RoHS Compliant: Yes

Pressure Sensor, Absolute, 20 kPa, 110 kPa, 1.95 V, 3.6 V RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 110Kpa, -40 To 85Deg C; Pressure Type Nxp - 48T4344 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 110Kpa, -40 To 85Deg C; Pressure Type Nxp
48T4344
Pressure Sensor, 110Kpa, -40 To 85Deg C; Pressure Type Nxp 48T4344
PRESSURE SENSOR, 110KPA, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:20kPa; Operating Pressure Max:110kPa; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes

PRESSURE SENSOR, 110KPA, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:20kPa; Operating Pressure Max:110kPa; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Sensors - Pressure Sensors - MPL3115A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Pressure Sensors
MPL3115A2
Integrated Circuits (ICs) - Sensors - Pressure Sensors MPL3115A2
Integrated Circuits (ICs) - Sensors - Pressure Sensors

Integrated Circuits (ICs) - Sensors - Pressure Sensors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 61T7697 48T4344 MPL3115A2
Product Name Pressure Sensor, Absolute, 20 Kpa, 110 Kpa, 1.95 V, 3.6 V Rohs Compliant Nxp Pressure Sensor, 110Kpa, -40 To 85Deg C; Pressure Type Nxp Integrated Circuits (ICs) - Sensors - Pressure Sensors
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-250PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 30 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details