Manufacturer: NXP USA Inc.
Win Source Part Number: 813222-MPL115A2
Termination Style: SMD (SMT) Tab
Features: Shutdown Mode, Standby Mode
Applications: Board Mount
Output Type: I2C
Output: 10 b
Accuracy: ±0.145PSI (±1kPa)
Pressure Type: Absolute
Operating Pressure: 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Supplier Device Package: 8-LGA (5x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TLGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 5.5V
SENSOR 16.68PSIA 10BIT 8LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 813222-MPL115A2 | MPL115A2 |
| Product Name | Pressure Sensors, Transducers - MPL115A2 | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |