NXP Semiconductors Pressure Sensors, Transducers MPL015A2T1

Description
Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Request a Quote Datasheet
Description
Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPL015A2T1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MPL015A2T1-ND
Pressure Sensors, Transducers MPL015A2T1-ND
Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA

Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPL015A2T1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
MPL015A2T1
Sensors, Transducers - Pressure Sensors, Transducers MPL015A2T1
Win Source Part Number: 1345853-MPL015A2T1 Category: Sensors, Transducers - Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Features: Shutdown Mode Package: Tape & Reel Applications: Board Mount Standard Package: 1,000 Output Type: I2C Output: 10 b Accuracy: ±0.145PSI (±1kPa) Pressure Type: Absolute Operating Pressure: 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Port Style: No Port Maximum Pressure: 145.04PSI (1000kPa) Voltage - Supply: 2.375V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TLGA Supplier Device Package: 8-LGA (5x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MPL01 Product Status: Obsolete

Win Source Part Number: 1345853-MPL015A2T1
Category: Sensors, Transducers - Pressure Sensors, Transducers
Termination Style: SMD (SMT) Tab
Features: Shutdown Mode
Package: Tape & Reel
Applications: Board Mount
Standard Package: 1,000
Output Type: I2C
Output: 10 b
Accuracy: ±0.145PSI (±1kPa)
Pressure Type: Absolute
Operating Pressure: 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 2.375V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TLGA
Supplier Device Package: 8-LGA (5x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MPL01
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number MPL015A2T1-ND MPL015A2T1
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute
Features Shutdown Mode
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details