NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MPF5023AMBA0ES

Description
Win Source Part Number: 1198603-MPF5023AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 1 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MPF5023AMBA0ES Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1198603-MPF5023AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 1 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MPF5023AMBA0ES Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1198603-MPF5023AMBA0ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1198603-MPF5023AMBA0ES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1198603-MPF5023AMBA0ES
Win Source Part Number: 1198603-MPF5023AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 1 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: NXP Semiconductors Other Names: 2156-MPF5023AMBA0ES Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1198603-MPF5023AMBA0ES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 1
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-HVQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: NXP Semiconductors
Other Names: 2156-MPF5023AMBA0ES
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - MPF5023AMBA0ES - Rochester Electronics
Newburyport, MA, United States
Power Supply Management Circuit

Power Supply Management Circuit

Supplier's Site Datasheet
Power Management - Specialized - MPF5023AMBA0ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MPF5023AMBA0ES
Power Management - Specialized MPF5023AMBA0ES
High Performance i.MX 8, S32x Processor Based PMIC 40-HVQFN (6x6)

High Performance i.MX 8, S32x Processor Based PMIC 40-HVQFN (6x6)

Buy Now
Power Management - Specialized - MPF5023AMBA0ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MPF5023AMBA0ES
Power Management - Specialized MPF5023AMBA0ES
High Performance i.MX 8, S32x Processor Based PMIC 40-HVQFN (6x6)

High Performance i.MX 8, S32x Processor Based PMIC 40-HVQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1198603-MPF5023AMBA0ES MPF5023AMBA0ES MPF5023AMBA0ES
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details