Manufacturer: NXP
Win Source Part Number: 927965-MPC99J93FA
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Driver, Fanout Distribution IC 180MHz 1 32-LQFP
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC99
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK DRIVER 32LQFP Product overview: MPC99J93FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC99J93FA can be used for catalog matching and distributor lookup.
Clock Driver, Fanout Distribution IC 180MHz 1 32-LQFP
Clock Driver, Fanout Distribution IC 180MHz 1 32-LQFP
IC CLOCK DRIVER LV 1:5 32-LQFP
IC CLOCK DRIVER 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 927965-MPC99J93FA | 728-MPC99J93FA | MPC99J93FA-ND | MPC99J93FA | MPC99J93FA | MPC99J93FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93FA | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver; Clock Generator | Clock Driver | Clock Generator | Clock Driver, Fanout Distribution; Clock Generator | |
| Package Type | Surface Mount; 32-LQFP (7x7) | Tray | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL |