Win Source Part Number: 1080088-MPC9993FA
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Driver, Fanout Distribution
Package: Tray
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 5T9950PFGI; 87946AYI-147LF; 87608AYILF; NBC12430FAG; NBC12429FAG; NBC12439FAG;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MPC99
Product Status: Obsolete
RoHS Status: RoHS non-compliant
PLL Based Clock Driver, 9993 Series, 5 True Output(s), 0 Inverted Output(s), CMOS, PQFP32
Clock Driver, Fanout Distribution IC 200MHz 1 32-LQFP
IC CLOCK DRIVER 32LQFP Product overview: MPC9993FA from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9993FA can be used for catalog matching and distributor lookup.
IC CLOCK DRIVER 32LQFP
IC PLL/IDCS PLL CLK DVR 32-LQFP
Clock Driver, Fanout Distribution IC 200MHz 1 32-LQFP
Clock Driver, Fanout Distribution IC 200MHz 1 32-LQFP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1080088-MPC9993FA | MPC9993FA | MPC9993FA-ND | 728-MPC9993FA | MPC9993FA | MPC9993FA | MPC9993FA |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Driver, Fanout Distribution; Clock Generator | Clock Generator | Clock Driver | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | CMOS | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Bulk | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |